EN
  • EN
  • DE

WC-BP99-10

Part No WC-BP99-10
Manufacturer Essentra Components
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161418-WC-BP99-10
Categories Custom Parts
Manufacturer Essentra Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WC-BP99-10 CAD Model

Description

The WC-BP99-10 is a wire clip manufactured by Essentra Components. These clips are designed to securely hold and organize wires or cables, preventing them from becoming tangled or damaged. They are used in a variety of applications to maintain a neat and organized wiring system.

Applications

  • Cable Management: Secures and organizes cables in electronic devices.
  • Automotive Wiring: Used to route and secure wires in vehicles.
  • Appliance Manufacturing: Keeps wires organized and prevents damage in household appliances.
  • Telecommunications Equipment: Secures cables in network devices.
  • Panel Building: Organizes wiring within electrical panels.

Features

  • Wire Clip Design: Designed to securely hold wires and cables.
  • Mounting Method: Typically uses a mounting hole or adhesive backing.
  • Material: Made from durable plastic.
  • Color: Usually black or natural.

Benefits

  • Cable Organization: Keeps wires and cables neatly organized.
  • Prevents Damage: Protects wires from being tangled or damaged.
  • Easy Installation: Simple to install using mounting holes or adhesive.
  • Versatile Use: Suitable for a variety of applications.

Additional Details

The WC-BP99-10 wire clip is a practical solution for managing and organizing wires in various applications. The clip is designed for easy installation, often using a mounting hole or adhesive backing, ensuring secure attachment. Made from durable plastic, it provides long-lasting performance, preventing wires from becoming tangled or damaged. It's commonly used in automotive, appliance, and telecommunications industries, as well as panel building. The WC-BP99-10 helps maintain a clean and organized wiring system, improving safety and efficiency.

You May Also Be Interested in

NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess