Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815930-74HCT573DW
Ultra Librarian 3D Model Ultra Librarian 74HCT573DW CAD Model

Description

Product Overview: NXP 74HCT573DW

The 74HCT573DW is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronic components industry. This particular IC is part of the 74HCT family, which is well-known for its high-speed CMOS logic performance. The 74HCT573DW is an octal D-type transparent latch with 3-state outputs, designed to provide efficient interface between two different bus systems or simply to act as a temporary storage device for 8-bit wide data.

Key Features

  • Logic Type: Octal D-type Transparent Latch
  • Output Type: 3-State
  • Pin Count: 20-Pin
  • Package: SOIC-20 (Wide Body)
  • Operating Voltage Range: 4.5V to 5.5V
  • Compatibility: TTL input levels

The 74HCT573DW is designed to be directly interfaceable with TTL levels, providing a convenient solution for systems that require logic level conversions. The 3-state outputs ensure that the IC can be connected to common bus lines without causing contention, as the outputs can be put into a high-impedance state.

Applications

Due to its versatility, the 74HCT573DW is used in a variety of applications including:

  • Temporary data storage
  • Data buffering
  • Bus interfacing
  • System control logic

Performance and Quality

NXP's 74HCT573DW is designed to offer both high-speed operation and low power consumption. It is capable of operating at frequencies up to the MHz range, making it suitable for high-speed data processing tasks. Furthermore, with its wide operating temperature range, this IC can perform reliably in various environmental conditions, ensuring consistent performance across different applications.

As a product of NXP Semiconductors, the 74HCT573DW benefits from the company's commitment to high manufacturing standards, ensuring a robust and reliable component suitable for professional electronic designs. Whether you're working on industrial control systems, communication equipment, or consumer electronics, the 74HCT573DW is an excellent choice for your digital latching needs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MC8042P
Others
Need more? Email Us
ECAD model for MCB0805G601PT
Others
Need more? Email Us
ECAD model for MC-7943-E1
Others
Lowest to $65.9763
ECAD model for MCD8825B
Others
Need more? Email Us
ECAD model for MCK100-6
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Others
Lowest to $0.3506
ECAD model for MCA9124AST1-T-1.8V
Others
Need more? Email Us
ECAD model for MCL3591
Others
Need more? Email Us
ECAD model for MCK100-8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention