EN
  • EN
  • DE

SNGS-2

Part No SNGS-2
Manufacturer Essentra Components
Catalog Bushings, Grommets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Essentra Components
Series Richco, SNGS
Package Bulk
Bushing, Grommet Type Grommet - Edging, Slotted
For Use With/Related Products Edges, Irregular Holes
Panel Thickness 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
Panel Cutout Dimensions Edging - 100' L (30.48m)
Material Polyamide (PA), Nylon
Color Natural
Material Flammability Rating UL94 HB
Base Product Number SNGS
Other Names 11093002,SNGS-2R,SNGS2,RPC1399,SNGS-2
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1309202-SNGS-2
Ultra Librarian 3D Model Ultra Librarian SNGS-2 CAD Model

Description

The Essentra Components SNGS series Grommet is a natural-colored bushing that is designed for use with irregular holes and edges.

  • Material Flammability Rating: UL94 HB
  • Material: Polyamide (PA), Nylon
  • Panel Cutout Dimensions: Edging - 100' L (30.48m)
  • Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
  • Type: Grommet - Edging, Slotted
  • Package: Bulk
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS Code: 3926.90.4590
  • Manufacturer: Essentra Components

You May Also Be Interested in

Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5385 $70.5385
2+ $57.8779 $115.7558
4+ $56.0692 $224.2768
5+ $54.2604 $271.3020
6+ $52.4518 $314.7108
8+ $47.0257 $376.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess