EN
  • EN
  • DE

SMI-750

Part No SMI-750
Manufacturer Essentra Components
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993027-SMI-750
Categories OEM Parts( S )
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMI-750 CAD Model

Description

The SMI-750 is a component manufactured by Essentra Components. Essentra Components specializes in a variety of parts, and in this case, the SMI-750 is most likely a component related to cable management or general hardware, based on the Essentra product range.

Applications:

  • Cable Management: Securely holding and routing cables in electronic enclosures.
  • Panel Mounting: Affixing components to panels in various equipment.
  • Strain Relief: Providing strain relief for cables entering or exiting enclosures.
  • General Hardware: Used as a fastener, spacer, or support in electronic assemblies.
  • Enclosure Accessories: Employed in enclosures for organization and protection.

Features:

  • Material: Typically made from nylon, plastic, or metal, depending on the specific application.
  • Design: Could be a cable clamp, cable tie mount, bushing, or other type of fastener.
  • Size: Varies depending on the intended use and cable or panel dimensions.
  • Color: Available in various colors, often black, white, or natural.
  • Mounting Style: Designed for screw mounting, snap-in mounting, or adhesive mounting.

Benefits:

  • Cable Organization: Keeps cables neatly organized and prevents tangling.
  • Protection: Protects cables from damage and wear.
  • Ease of Installation: Simplifies cable routing and installation processes.
  • Durability: Provides long-lasting performance in various environments.
  • Versatility: Suitable for a wide range of applications.

Additional Details:

Due to the limited information available from the part number alone, it is important to consult the Essentra Components catalog or website for precise specifications, dimensions, and material information regarding the SMI-750. Check the datasheet for load ratings, operating temperature, and compliance information. Potential usage involves routing cables within a panel for safety, tidiness and to prevent damage to the insulation on the wire/cable.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess