EN
  • EN
  • DE

RT-30-12-20

Part No RT-30-12-20
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 2 mm
RoHS Non-Compliant
Win Source Part Number 960904-RT-30-12-20
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT-30-12-20 CAD Model

Description

The RT-30-12-20 is a polyethylene (PE) rectangular tube insert from Essentra Components. It's designed to provide a secure and aesthetically pleasing finish to tube ends on furniture, equipment, and various other applications. This specific model has dimensions tailored for rectangular tubes with a 30mm x 12mm outer profile and is designed for a wall thickness of 2.0mm.

Applications:

  • Furniture manufacturing (chair legs, table legs, frame end caps)
  • Exercise equipment (end caps for frames and supports)
  • Retail displays and fixtures
  • Industrial racking and shelving
  • General fabrication projects

Features:

  • Rectangular shape for specific tube profiles
  • Manufactured from polyethylene (PE)
  • Designed for a 2.0mm wall thickness
  • Provides a clean, finished look
  • Protects users from sharp tube edges
  • Durable and wear-resistant
  • Easy to install by press-fitting

Benefits:

  • Enhanced aesthetics for finished products
  • Improved safety by covering sharp edges
  • Protection against dirt and debris entering the tube
  • Extended lifespan of tubing by preventing corrosion
  • Cost-effective finishing solution
  • Simple and quick installation, reducing assembly time

The RT-30-12-20 rectangular tube insert is a simple yet effective component that adds value to a wide range of products by providing a professional finish, protecting users, and enhancing durability. The polyethylene construction offers good resistance to wear and tear, ensuring a long service life. Its precise dimensions guarantee a snug fit, preventing the insert from dislodging during normal use. Its ease of installation makes it a preferred choice for manufacturers looking to streamline their assembly processes.

You May Also Be Interested in

Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Ricoh
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Chilisin
Lowest to $0.0084

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess