EN
  • EN
  • DE

MWSEA2-1-01

Part No MWSEA2-1-01
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead 0.260" L x 0.120" H (6.60mm x 3.05mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, Wire Saddle
Type Attributes Micro
Opening Size 0.260" L x 0.120" H (6.60mm x 3.05mm)
Mounting Type Arrowhead
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.360" (9.14mm)
Width 0.160" (4.06mm)
Height 0.290" (7.36mm)
Panel Hole Size 0.138" (3.51mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.063" (1.60mm)
Base Product Number MWSEA2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 61030002,MWSEA2-1-01-ND,MWSEA2-1-01-NDR,MWSEA2101,RPC4441
Standard Package 1,000
Win Source Part Number 1058050-MWSEA2-1-01
Ultra Librarian 3D Model Ultra Librarian MWSEA2-1-01 CAD Model

Description

The Richco MWSEA2-1-01 is a natural-colored wire saddle clip used for managing cables and wires.

  • Product: MWSEA2-1-01
  • Manufacturer: Richco
  • Color: Natural
  • Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-2
  • Panel Thickness: 0.063" (1.60mm)
  • Height: 0.290" (7.36mm)
  • Width: 0.160" (4.06mm)
  • Length: 0.360" (9.14mm)
  • Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm)
  • Panel Hole Size: 0.138" (3.51mm)
  • Mounting Type: Arrowhead
  • Bundle Center to Mounting Center: -
  • Clip Type: Micro
  • Standard Package: 1,000
  • Alternative Parts: PLT2S-M, BT2S-M, SST2S-M, 4-160975-1, 1-604751-9MWSEA2101
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Panduit Corp
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.5038
Panduit Corp
Lowest to $46.2254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess