EN
  • EN
  • DE

OFSP-10-40

Part No OFSP-10-40
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FIBER OPTIC SPLICE CLR / Fiber Optic Splice Heat Shrinkable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series Richco
Package Bulk
Product Status Obsolete
Type Splice
Specifications 1.5mm Inner Dia, 40.0mm Length
Features Heat Shrinkable
Base Product Number OFSP-10
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 517927-OFSP-10-40
Ultra Librarian 3D Model Ultra Librarian OFSP-10-40 CAD Model

Description

The Richco splice is a heat shrinkable fiber optic cable designed for efficient cable management.

  • Specification: 1.5mm inner diameter, 40.0mm length
  • Package Quantity: 100 Pieces
  • Lifecycle Status: Obsolete
  • MSL Level: 1 (Unlimited Shelf Life)
  • REACH Status: Unaffected
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Essentra Components
FIBER OPTIC BRACKET BLACK
Need more? Email Us
Essentra Components
FIBER OPTIC MULT BRACKET SLOT
Need more? Email Us
Essentra Components
FBR OPTIC CLIP BEND LTD TUBING
Need more? Email Us
Essentra Components
FIBER OPTIC TUBING BEND LIMIT
Need more? Email Us
Essentra Components
FIBER OPTIC BRACKET 2 PRONG / Fiber Optic Bracket Flame Retardant
Need more? Email Us
Essentra Components
FIBER OPTIC ISOLATOR CLIP GRN / Fiber Optic Isolator Clip Rivet or Screw Mount, Self-Adhesive Pads Included
Need more? Email Us
HellermannTyton
FIBER OPTIC SPLICE SLEEVE
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER NAT
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER SCREW
Lowest to $0.7338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess