EN
  • EN
  • DE

CG-NPT-1-2-BK

Part No CG-NPT-1-2-BK
Manufacturer Essentra Components
Catalog Cable and Cord Grips
Description CABLE GLAND NPT 1 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Status Active
Type Cable Gland
Cable Diameter 0.75" to 0.98" (19.0mm to 25.0mm)
Thread Size 1" NPT
Panel Hole Size 1.350" (34.3mm)
Material Nylon
Includes O-Ring, Sealing Gland, Sealing Nut
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Win Source Part Number 1027072-CG-NPT-1-2-BK
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian CG-NPT-1-2-BK CAD Model

Description

The Essentra Components 1027072-CG-NPT-1-2-BK is a black cable gland designed to protect cables and wires from dust and water.

  • Ingress Protection Rating: IP68
  • Material: High-quality nylon
  • Includes: O-ring, sealing gland, and sealing nut
  • Cable Diameter Range: 0.75 inches to 0.98 inches (19.0mm to 25.0mm)
  • Panel Hole Size: 1.350 inches (34.3mm)
  • Thread Size: 1" NPT
  • ECCN: EAR99 compliant
  • Package Quantity: 25

You May Also Be Interested in

Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG29 Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $9.0000
LEMO
CABLE GRIP 4.2-5.2MM M9 BRASS
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us
Molex, LLC
CABLE GRIP RA 15.88-19.05MM 3/4\
Need more? Email Us
Molex, LLC
CABLE GRIP RA 12.7-15.88MM 3/4\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6828 $62.5108
25+ $4.6629 $116.5725
39+ $4.5171 $176.1669
53+ $4.3714 $231.6842
69+ $4.2257 $291.5733
92+ $3.7886 $348.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess