EN
  • EN
  • DE

LTC3554EUD-2#PBF

Part No LTC3554EUD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20-QFN / Switching Battery Charger Li-Ion/Li-Pol 400mA 4.2V 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783417-LTC3554EUD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3554-2
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3554EUD-2#PBF CAD Model

Description

The LTC3554EUD-2#PBF is a high-performance, integrated power management solution from Linear Technology, designed to meet the rigorous demands of portable electronic devices. This compact, multifunctional component integrates a USB-compatible linear charger, a PowerPath™ manager, an overvoltage protection circuit, and multiple synchronous step-down regulators into a single package, offering a streamlined solution for power management needs.

Key Features

  • Integrated Power Management: Combines a linear battery charger, a synchronous step-down DC/DC converter, and an overvoltage protection circuit.
  • USB Compatibility: The device supports USB input and can automatically adapt to the power available from the USB port.
  • PowerPath Control: Manages power flow between the battery, USB port, and the load, ensuring efficient operation and battery charging.
  • Programmable Charge Current: The charging current can be programmed up to 950mA, allowing for flexibility in battery charging profiles.
  • Multiple Output Voltages: Features up to four synchronous step-down DC/DC converters with adjustable output voltages to power various subsystems.
  • High Efficiency: The synchronous step-down regulators offer high efficiency, which is critical for maximizing battery life in portable applications.
  • Compact Package: Available in a space-saving, low-profile (0.75mm) 20-lead QFN package, ideal for portable applications with limited PCB space.

Applications

The LTC3554EUD-2#PBF is well-suited for a wide range of portable electronic applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other USB-powered devices

Technical Specifications

The device operates over a wide input voltage range and offers multiple output voltage options to cater to various design requirements. Its thermal performance is enhanced by the QFN package, which also aids in noise reduction due to its ground paddle design.

For more detailed technical specifications, designers are encouraged to consult the LTC3554EUD-2#PBF datasheet, which provides comprehensive information on the device's electrical characteristics, pin configurations, and application circuit examples.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3484 $51.6648
52+ $1.9269 $100.1988
81+ $1.8667 $151.2027
111+ $1.8065 $200.5215
144+ $1.7462 $251.4528
192+ $1.5656 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess