EN
  • EN
  • DE

AES-25-2015

Part No AES-25-2015
Manufacturer Essentra Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045081-AES-25-2015
Categories OEM Parts(A-B)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AES-25-2015 CAD Model

Description

The AES-25-2015 is a specific product manufactured by Essentra Components, a company known for producing a wide range of industrial components, including cable management solutions. While pinpointing the exact functionality of "AES-25-2015" requires more information (as it's likely a part number referencing a specific product within a product line), Essentra's cable management components are typically used to organize, protect, and route cables and wires in various applications.

Applications

  • Electrical enclosures: Organizing and securing cables within electrical boxes.
  • Data centers: Routing and managing network cables for efficient airflow and maintenance.
  • Industrial machinery: Protecting and organizing wiring harnesses in manufacturing equipment.
  • Automotive industry: Securing and routing cables in vehicles.
  • Consumer electronics: Cable management in electronic devices and appliances.

Features (General for Essentra Cable Management)

  • Durable Materials: Made from high-quality plastics or metals for long-lasting performance.
  • Various Sizes and Configurations: Available in a wide range of sizes and shapes to suit different cable diameters and routing requirements.
  • Easy Installation: Designed for quick and easy installation, often with snap-fit or screw-mount options.
  • Secure Cable Retention: Provides secure cable retention to prevent accidental disconnections.
  • Flame Retardant Options: Some products are made from flame-retardant materials for added safety.

Benefits (General for Essentra Cable Management)

  • Improved Cable Organization: Keeps cables neatly organized for easy identification and maintenance.
  • Enhanced Cable Protection: Protects cables from damage due to abrasion, bending, or pulling.
  • Reduced Downtime: Minimizes the risk of cable-related failures, reducing downtime and maintenance costs.
  • Improved Airflow: Proper cable management can improve airflow in electronic equipment, preventing overheating.
  • Enhanced Safety: Reduces the risk of electrical hazards by properly routing and securing cables.

Additional Details

Without specific data, assume the AES-25-2015 part belongs to Essentra's range of cable clips, clamps, or ties. These components commonly employ materials such as nylon, polypropylene, or metal alloys, ensuring robustness against environmental factors. The part's dimensions are likely tailored to accommodate particular cable bundles, with a focus on ease of installation using either a tool-free snap-on mechanism or traditional screws. It may offer resistance to common chemicals and temperature fluctuations typically encountered within its intended application environment. The overall design would aim to minimize cable strain while maintaining secure positioning.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess