EN
  • EN
  • DE

BQ39311PW

Part No BQ39311PW
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 236725-BQ39311PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ39311PW CAD Model

Description

Description

The BQ39311PW is a technically advanced battery monitor providing accurate assessment of battery health and status. It is critical for applications demanding sustainable and consistent power management.

Applications

  • Renewable energy systems
  • Remote monitoring stations
  • Power grid applications
  • Battery management systems

Features and Benefits

  • Comprehensive Monitoring: Tracks a wide array of battery parameters to ensure reliability.
  • Precision Measurement: Delivers exact data for battery voltage, current, and temperature.
  • Enhanced Diagnostics: Aids in predictive maintenance and prolongs battery life.
  • Scalability: Easily adaptable to various battery types and configurations.

Additional Details

The BQ39311PW is essential for maintaining the health of battery systems in mission-critical applications, where uninterrupted power supply is paramount.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Intersil
Lowest to $13.2432

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess