EN
  • EN
  • DE

091024050T

Part No 091024050T
Manufacturer Essentra Components
Catalog Screws, Bolts
Description KNURLED THUMB SCREW 10-24 THREAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Product Status Active
Type Thumb Screw
Screw Head Type Knob
Thread Size #10-24
Head Diameter 0.425" (10.80mm)
Length - Below Head 0.500" (12.70mm) 1/2"
Length - Overall 0.825" (20.96mm)
Material Nylon
Base Product Number 091024050
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 865705-091024050T
Ultra Librarian 3D Model Ultra Librarian 091024050T CAD Model

Description

The 865705-091024050T is a thumb screw designed for hardware and fastening applications.

  • Series: MicroPlastics
  • Material: Nylon
  • Packaging: Bulk
  • Standard Package: 500 pieces
  • Overall Length: 0.825" (20.96mm)
  • Head Diameter: 0.425" (10.80mm)
  • Thread Size: #10-24
  • Head Type: Knob screw
  • Manufacturer: Essentra Components
  • Status: Active
  • Design: Convenient thumb screw design
  • Offers: Easy installation and removal for various applications.

You May Also Be Interested in

Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
Essentra Components
KNOB SLOTTED 1/4\
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Lowest to $0.0768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1674 $58.5900
845+ $0.1374 $116.1030
1,305+ $0.1331 $173.6955
1,795+ $0.1288 $231.1960
2,320+ $0.1245 $288.8400
3,110+ $0.1116 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess