Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth, Cellular, WiFi
Protocol 802.11b/g/n
Modulation 64QAM, BPSK, CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.483GHz
Data Rate (Max) 72.2Mbps
Power - Output 20dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
GPIO 17
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 72mA ~ 73mA
Current - Transmitting 142mA ~ 197mA
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian ESP8285H08 CAD Model

Description

IC RF TxRx + MCU Bluetooth, Cellular, WiFi 802.11b/g/n 2.412GHz ~ 2.483GHz 32-VFQFN Exposed Pad

You May Also Be Interested in

Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $8.5829
ECAD model for MC13201FCR2
Broadcom Limited
Lowest to $7.6858
ECAD model for BCM2070PB1KWFBG
Analog Devices Inc.
ADI
Lowest to $219.6970
ECAD model for AD9362ABCZ-REEL
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
ECAD model for EFR32FG1P132F64GM48-C0
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $7.6200
ECAD model for STM32WB35CCU7A
Maxim Integrated
Lowest to $9.0941
ECAD model for MAX2838ETM+
Broadcom Limited
Need more? Email Us
ECAD model for BCM4319XKUBG
Freescale Semiconductor - NXP
IC RF TXRX ISM>1GHZ 32-VFQFN
Lowest to $5.0954
ECAD model for MC13191FC
Renesas Electronics America
DA16200 WIFI SOC FOR IOT, CSP72 / IC RF
Lowest to $4.7878
ECAD model for DA16200-00000F22

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention