EN
  • EN
  • DE
  • IT

ESP32-WROVER-E-N16R8

Part No ESP32-WROVER-E-N16R8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI PCB TRACE SMD  /  Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part ESP32-D0WD-V3
Memory Size 16MB Flash, 8MB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 80mA
Current - Transmitting 80mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-SMD Module
Base Product Number ESP32
Other Names 1965-ESP32-WROVER-E(16MBFLASH)TR,1965-ESP32-WROVER-E(16MB)CT,1965-ESP32-WROVER-E(16MBFLASH)CT,M213EH2864PH3Q0,1965-ESP32-WROVER-E(16MBFLASH)DKR,1965-ESP32-WROVER-E-N16R8TR,1965-ESP32-WROVER-E(16MB)TR,1965-ESP32-WROVER-E-N16R8DKR,ESP32-WROVER-E(M213EH2864PH3Q0),ESP32-WROVER-E (16MB),1965-ESP32-WROVER-E(16MB)CT,ESP32-WROVER-E (16MB FLASH),1965-ESP32-WROVER-E(16MB)DKR,1965-ESP32-WROVER-E(16MB)TR,1965-ESP32-WROVER-E-N16R8CT,1965-ESP32-WROVER-E(16MB)DKR
Standard Package 650
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235705-ESP32-WROVER-E-N16R8
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-E-N16R8 CAD Model

Description

The 1235705-ESP32-WROVER-E-N16R8 is a tape and reel package product suitable for RF/IF and RFID applications.

  • Series: ESP32
  • Frequency: 2.4GHz to 2.5GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.2 +EDR
  • Data Rate: 150Mbps
  • Memory Size: 16MB Flash, 8MB SRAM
  • Mounting: Surface Mount
  • Package/Case: 38-SMD module
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1963 $50.3741
17+ $5.9047 $100.3799
27+ $5.7201 $154.4427
37+ $5.5356 $204.8172
47+ $5.3511 $251.5017
63+ $4.7975 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,651 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess