EN
  • EN
  • DE

ESP32-WROOM-32U (4MB)

Part No ESP32-WROOM-32U (4MB)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features Transceiver Module
Manufacturer Espressif
Series ESP32
Package Reel - TR
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number M321X0128RU5, 1965-ESP32-WROOM-32U(4MB)CT, 1965-ESP32-WROOM-32U(4MB)DKR, M113DH3200UH3Q0, 1965-ESP32-WROOM-32U(4MB)TR, 1904-1026-6, ESP32-WROOM-32U, 1904-1026-1, 1904-1026-2, 1904-1026-2-ND, 1904-1026-1-ND, 1904-1026-6-ND, ESP32-WROOM-32U(M113DH3200UH3Q0)
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851117-ESP32-WROOM-32U (4MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32U (4MB) CAD Model

Description

The ESP32-WROOM-32U (4MB) is a transceiver module manufactured by Espressif.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 851117-ESP32-WROOM-32U (4MB)
  • Package Type: Reel - TR
  • Series: ESP32
  • Category: RF/IF and RFID
  • ECCN: 5A992C
  • Estimated Production Lead Time: 7 Weeks
  • MSL: 3 (168 Hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7916 $53.0824
33+ $3.1110 $102.6630
50+ $3.0138 $150.6900
69+ $2.9166 $201.2454
89+ $2.8194 $250.9266
119+ $2.5277 $300.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,499 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess