EN
  • EN
  • DE
  • IT

ESP32-S3-WROOM-1U-N4R8

Part No ESP32-S3-WROOM-1U-N4R8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3R8 WITH 8 MB / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -103.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-S3R8
Memory Size 4MB Flash, 384kB ROM, 8MB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 97mA
Current - Transmitting 285mA ~ 355mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 65°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370913-ESP32-S3-WROOM-1U-N4R8
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-WROOM-1U-N4R8 CAD Model

Description

The ESP32-S3-WROOM-1U-N4R8 is a powerful RF transceiver module designed by Espressif Systems.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth, WiFi
  • Package: 41-SMD Module
  • Mounting Type: Surface Mount
  • Voltage Supply: 3V to 3.6V
  • Flash Memory: 4MB
  • ROM: 384kB
  • SRAM: 8MB
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
  • Power Output: 20.5dBm
  • Sensitivity: -103.5dBm

You May Also Be Interested in

U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Quectel
RF TXRX MOD SMD
Lowest to $46.8467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7685 $51.9165
22+ $4.7331 $104.1282
33+ $4.5852 $151.3116
46+ $4.4373 $204.1158
59+ $4.2894 $253.0746
79+ $3.8457 $303.8103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,862 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess