EN
  • EN
  • DE
  • IT

ESP32-S2FH2

Part No ESP32-S2FH2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD WI-FI IC, ESP32-S2FH2, SINGL / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-S2
Memory Size 2MB Flash, 128kB ROM, 320kB SRAM
Voltage - Supply 2.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370934-ESP32-S2FH2
Ultra Librarian 3D Model Ultra Librarian ESP32-S2FH2 CAD Model

Description

The 1370934-ESP32-S2FH2 is an RF transceiver module from Espressif Systems' ESP32 series.

  • Frequency: 2.4GHz
  • Operating Temperature: -40°C to 105°C
  • Data Rate: 150Mbps
  • Protocol: 802.11b/g/n (WiFi)
  • Voltage Supply: 2.8V to 3.6V
  • Memory: 2MB Flash, 128kB ROM, and 320kB SRAM
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, and USB
  • Power Output: 19.5dBm
  • Sensitivity: -97dBm
  • Product Status: Active
  • Packaging: Tape & reel
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7812 $66.7488
57+ $2.2819 $130.0683
88+ $2.2107 $194.5416
121+ $2.1393 $258.8553
157+ $2.0680 $324.6760
210+ $1.8539 $389.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,536 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess