EN
  • EN
  • DE
  • IT

ESP32-C3-WROOM-02-H4

Part No ESP32-C3-WROOM-02-H4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MOD, ESP32-C3, 4MB SPI FLSH, / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -105dBm
Serial Interfaces GPIO, I²C, I²S, SPI, JTAG, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-C3
Memory Size 4MB Flash, 400kB SRAM, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 84mA
Current - Transmitting 280mA ~ 345mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 32-SMD Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354339-ESP32-C3-WROOM-02-H4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3-WROOM-02-H4 CAD Model

Description

The ESP32-C3-WROOM-02-H4 is a high-performance RF transceiver module designed for wireless applications. Manufactured by Espressif Systems, this module belongs to the ESP32 series.

  • Frequency: 2.4GHz
  • Protocols: Bluetooth, WiFi
  • Package / Case: 32-SMD
  • Data Rate: 150Mbps
  • Voltage - Supply: 3V ~ 3.6V
  • Current - Receiving: 82mA ~ 84mA
  • Current - Transmitting: 280mA ~ 345mA
  • Memory Size: 4MB Flash, 400kB SRAM, 384kB ROM
  • Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB

You May Also Be Interested in

Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
Linear IC
Lowest to $250.9767
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2050 $50.4600
29+ $3.4503 $100.0587
45+ $3.3425 $150.4125
62+ $3.2346 $200.5452
80+ $3.1268 $250.1440
108+ $2.8034 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess