EN
  • EN
  • DE
  • IT

ESP-WROOM-02U-N4

Part No ESP-WROOM-02U-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI UFL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 64-QAM, BPSK, CCK, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 72.2Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP8266EX
Memory Size 4MB Flash, 50kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 50mA ~ 56mA
Current - Transmitting 120mA ~ 170mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
Base Product Number ESP-WROOM
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370915-ESP-WROOM-02U-N4
Ultra Librarian 3D Model Ultra Librarian ESP-WROOM-02U-N4 CAD Model

Description

The ESP-WROOM-02U-N4 is an RF transceiver module from Espressif Systems. It is a part of the ESP series and operates in the 2.4GHz to 2.5GHz frequency range.

  • Manufacturer: Espressif Systems
  • Product Name: ESP-WROOM-02U-N4
  • Package: 18-SMD
  • Mounting Type: Surface Mount
  • Frequency Range: 2.4GHz to 2.5GHz
  • Protocol: 802.11b/g/n
  • Data Rate: 72.2Mbps
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4323 $58.3752
57+ $1.9957 $113.7549
87+ $1.9333 $168.1971
120+ $1.8710 $224.5200
155+ $1.8087 $280.3485
208+ $1.6215 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess