EN
  • EN
  • DE
  • IT

XBP24BZ7SITB003J

Part No XBP24BZ7SITB003J
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 RP-SMA / ZigBee Pro SOC 2400MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Digi International
Series XBee-Pro ZB S2B
Packaging Bulk
Part Status Obsolete(EOL)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 10dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included, RP-SMA
Memory Size 32kB Flash, 2kB RAM
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 47mA ~ 62mA
Current - Transmitting 117mA ~ 132mA
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 799540-XBP24BZ7SITB003J
Popularity Medium
Supply and Demand Status Limited
Family Name XBP24BZ7SITB003J
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XBP24BZ7SITB003J CAD Model

Description

The Digi International XBP24BZ7SITB003J module is an obsolete (EOL) part of the XBee-Pro ZB S2B series.

  • Frequency: 2.4GHz
  • Protocol: Zigbee
  • Data Rate: 250kbps
  • Memory Size: 32kB Flash, 2kB RAM
  • Operating Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Power Output: 10dBm
  • Sensitivity: -102dBm
  • Current Receiving: 47mA to 62mA
  • Current Transmitting: 117mA to 132mA
  • Package: Bulk
  • Mounting Style: Through Hole

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess