EN
  • EN
  • DE

M12L6416A-7T

Part No M12L6416A-7T
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829013-M12L6416A-7T
Ultra Librarian 3D Model Ultra Librarian M12L6416A-7T CAD Model

Description

The M12L6416A-7T is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory component is designed for applications where fast data access and moderate memory density are required. It’s suitable for embedded systems, communication devices, and various industrial applications.

Applications:

  • Embedded Systems
  • Communication Equipment
  • Industrial Automation
  • Networking Devices
  • Consumer Electronics

Features:

  • Capacity: 64Mb (4Mb x 16)
  • Organization: Configured as 4 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 143 MHz (based on -7 speed grade)
  • Power Supply: Operates at 3.3V
  • Refresh: Auto and Self Refresh modes
  • Package: TSOP (Thin Small Outline Package)
  • Operating Temperature: Commercial (0°C to 70°C) and Industrial (-40°C to 85°C) options available

Benefits:

  • High-Speed Performance: Offers fast data transfer rates, enhancing system performance.
  • Low Power Consumption: Optimizes power efficiency for portable and energy-conscious applications.
  • Reliable Operation: Ensures consistent and stable performance in various operating conditions.
  • Standard Interface: Simplifies integration with standard SDRAM controllers and systems.
  • Compact Form Factor: TSOP package allows for high-density mounting on PCBs.

Additional Details:

The M12L6416A-7T utilizes a synchronous interface to facilitate high-speed data transfers. It supports burst read and write operations, enhancing data throughput. The auto-refresh and self-refresh modes contribute to efficient power management and data retention. Detailed timings and electrical characteristics can be found within the device datasheet provided by ESMT. The '-7T' designation typically indicates the speed grade and package type of the device.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess