The GD32F103VCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core, manufactured by GigaDevice Semiconductor. It offers a wide range of features and peripherals, making it suitable for various embedded applications.
Applications
- Industrial Control Systems
- Motor Control
- Power Management
- Human-Machine Interfaces (HMIs)
- Networking Devices
- Security Systems
- Medical Devices
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 256 KB Flash Memory
- 48 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN, USB communication interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- Real-Time Clock (RTC)
Benefits
- High processing performance for complex algorithms and real-time applications.
- Extensive memory capacity for storing large programs and data.
- Versatile communication interfaces for connecting to various sensors and devices.
- Integrated ADC and DAC for analog signal processing.
- USB and CAN interfaces for networking and communication applications.
- Robust performance and reliability in demanding environments.
- Flexible power management options for energy-efficient operation.
Technical Specifications
The GD32F103VCT6 operates with a supply voltage range of 2.0V to 3.6V and is available in a LQFP100 package. It supports various power-saving modes, including sleep, deep-sleep, and standby, to minimize power consumption. The operating temperature range is typically -40°C to +85°C. It includes a hardware CRC calculation unit for data integrity.