EN
  • EN
  • DE

M12L16161A-AZH1P81YE

Part No M12L16161A-AZH1P81YE
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829009-M12L16161A-AZH1P81YE
Ultra Librarian 3D Model Ultra Librarian M12L16161A-AZH1P81YE CAD Model

Description

The M12L16161A-AZH1P81YE is a 16M x 16 bit Synchronous DRAM (SDRAM) from Elite Semiconductor Memory Technology Inc. (ESMT). Designed for high-performance applications, this SDRAM offers a synchronous interface for precise timing and high-speed data transfer. It is commonly used in devices requiring efficient memory access, such as embedded systems, graphics cards, and networking equipment.

Applications:

  • Embedded Systems: Utilized in various embedded applications requiring efficient memory access, such as industrial control systems and automation equipment.
  • Graphics Cards: Serves as video memory to store textures, frame buffers, and other graphical data for rendering.
  • Networking Devices: Integrated into networking equipment like routers and switches to store packet data and routing tables.
  • Digital Signal Processing (DSP): Used in DSP applications for high-speed data storage and processing.
  • Printers and Scanners: Employed in printers and scanners to store image data and control printing/scanning operations.

Features:

  • 16M x 16 bit Organization: Provides a memory capacity of 16M x 16 bits, suitable for various data storage needs.
  • Synchronous Interface: Ensures precise timing and high-speed data transfer, improving overall system performance.
  • Single Data Rate (SDR): Operates in single data rate mode, transferring data on the rising edge of the clock signal.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Fast Access Time: Offers a fast access time, enabling quick data retrieval and processing.

Benefits:

  • High Bandwidth: Supports high-speed data transfer, essential for demanding applications.
  • Efficient Memory Access: Enables quick data access, improving overall system performance.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and reducing operating costs.
  • Reliable Performance: Ensures stable and consistent operation in various environments.
  • Compact Design: Suitable for space-constrained applications due to its compact packaging.

Additional Details:

The M12L16161A-AZH1P81YE SDRAM operates at a voltage of 3.3V and is available in a standard package, such as TSOP (Thin Small Outline Package), for easy integration into circuit boards. It supports various operating modes, including burst read and write operations, enhancing its data transfer capabilities. The device also features auto-refresh and self-refresh modes to maintain data integrity while minimizing power consumption. Detailed timing parameters and operating conditions are available in the manufacturer's datasheet, which provides comprehensive information for system designers. This SDRAM is designed to comply with industry standards, ensuring compatibility with a wide range of systems and applications, making it a reliable and versatile memory solution for various demanding applications.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess