EN
  • EN
  • DE

FM64D2G1GA-5BGE

Part No FM64D2G1GA-5BGE
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823381-FM64D2G1GA-5BGE
Ultra Librarian 3D Model Ultra Librarian FM64D2G1GA-5BGE CAD Model

Description

The FM64D2G1GA-5BGE is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT (Elite Semiconductor Memory Technology). It's designed for high-speed data access in a variety of applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Networking Devices
  • Embedded Systems
  • Graphics Cards

Features

  • 2Gb Capacity: Offers a total storage capacity of 2 Gigabits.
  • DDR3 Technology: Utilizes DDR3 SDRAM technology for high-speed data transfer.
  • High Bandwidth: Provides a high data transfer rate for demanding applications.
  • Low Power Consumption: Designed for efficient power usage.
  • Lead-Free Package: Compliant with RoHS standards.

Benefits

  • Improved System Performance: Enhances overall system performance by providing fast access to data.
  • Increased Memory Capacity: Allows for larger data sets and more complex applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable data storage.

Additional Details

The FM64D2G1GA-5BGE is typically available in a FBGA (Fine-Pitch Ball Grid Array) package. It operates at a specific voltage, typically 1.5V. The speed grade is indicated in the part number, dictating the maximum clock frequency it can achieve. Further research is needed for exact clock speed, timings (CAS Latency, etc.) and operating temperature range. The specific organization (e.g., x8, x16) of the memory chip will also be outlined in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess