EN
  • EN
  • DE

EN25QH16B-104GIP2A

Part No EN25QH16B-104GIP2A
Manufacturer ESMT
Catalog Custom Parts (E - I)
Description Serial Flash memory EN25QH16A-104GIP, SOP8, EON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122648-EN25QH16B-104GIP2A
Categories Custom Parts
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH16B-104GIP2A CAD Model

Description

The EN25QH16B-104GIP2A is a 16M-bit Serial Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). It's designed for a wide range of applications requiring non-volatile storage with fast access times and low power consumption. This SPI NOR Flash memory offers high reliability and data retention.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing application code and data.
  • Networking Equipment: Employed in routers, switches, and modems for storing boot code and configuration settings.
  • Industrial Control Systems: Used in industrial automation equipment for storing program code and calibration data.
  • IoT Devices: Utilized in various IoT devices for storing sensor data and firmware updates.

Features

  • 16M-bit (2MB) Capacity: Provides ample storage for code and data.
  • Standard SPI Interface: Compatible with most microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates on a wide voltage range, simplifying system design.
  • High Performance: Offers fast read, write, and erase times.
  • Low Power Consumption: Minimizes power consumption during active and standby modes.
  • Small Package: Available in a compact 8-pin SOP or other space-saving packages.

Benefits

  • Reliable Data Storage: Provides non-volatile storage for critical code and data.
  • Fast Access Times: Enables quick boot-up and data retrieval.
  • Easy Integration: Simplified interface allows for seamless integration into existing systems.
  • Extended Operating Temperature: Operates reliably in a wide range of environmental conditions.
  • Reduced System Cost: Compact package and low power consumption contribute to lower system costs.

Additional Details

The EN25QH16B-104GIP2A features a Serial Peripheral Interface (SPI) that supports standard, dual, and quad SPI modes, increasing data throughput. It includes features like Software Write Protection and Hardware Write Protection for enhanced data security. The device is also compliant with RoHS standards, ensuring environmental friendliness.

This flash memory device is suitable for applications requiring frequent data updates, such as storing configuration data or firmware updates. It also provides excellent endurance, ensuring long-term reliability even with frequent write/erase cycles.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess