EN
  • EN
  • DE

NT6DM8M32AC-T3

Part No NT6DM8M32AC-T3
Manufacturer NANYA
Catalog SDRAM
Description 256Mb 8M x32 LPDDR-166 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943609-NT6DM8M32AC-T3
Series *
Ultra Librarian 3D Model Ultra Librarian NT6DM8M32AC-T3 CAD Model

Description

The NT6DM8M32AC-T3 is a Double Data Rate (DDR) SDRAM component manufactured by NANYA. It is designed for various applications requiring synchronous dynamic random-access memory, including embedded systems, networking devices, and consumer electronics. This memory chip offers a balance of performance and cost-effectiveness.

Applications:

  • Embedded systems
  • Networking equipment (routers, switches, modems)
  • Consumer electronics (set-top boxes, DVD players)
  • Industrial control systems
  • Printers and other peripherals

Features:

  • Capacity: 8 Meg x 32
  • DDR Technology: Utilizes DDR architecture for increased bandwidth compared to single data rate SDRAM.
  • Data Rate: (Specific data rate to be confirmed via datasheet; assuming DDR 400 speeds depending on the '-T3' indicator.)
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Designed for relatively low power operation.
  • Package: Offered in various packages, such as TSOP (Thin Small Outline Package).
  • Clock Frequency: Operates at a specific clock frequency, determining the speed of memory operations.

Benefits:

  • Improved System Performance: DDR technology provides higher data transfer rates, enhancing system responsiveness.
  • Cost-Effective Solution: Nanya is a reputable manufacturer offering competitive pricing.
  • Suitable for Embedded Applications: Its specifications make it well-suited for embedded systems requiring reliable memory.
  • Wide Availability: DDR SDRAM is a widely available and supported memory technology.

Additional Details:

The NT6DM8M32AC-T3 DDR SDRAM operates at a specific voltage level (typically 2.5V) and requires a compatible memory controller. Timing parameters, including CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), are crucial for proper operation. The '-T3' suffix may indicate specific temperature grade, speed bin, or packaging details. Refer to the official NANYA datasheet for precise timing specifications, power consumption figures, and operating conditions.

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess