EN
  • EN
  • DE

EMP8734-33VF05GR

Part No EMP8734-33VF05GR
Manufacturer ESMT
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0918+Rohs
Reference case SOT23-5
Manufacturer ESMT
Win Source Part Number 753074-EMP8734-33VF05GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMP8734-33VF05GR CAD Model

Description

The EMP8734-33VF05GR is a high-density synchronous dynamic random-access memory (SDRAM) module manufactured by ESMT (Elite Semiconductor Memory Technology). This module is designed for applications requiring high bandwidth and low latency, commonly found in networking equipment, graphics cards, and high-performance computing systems. It adheres to industry-standard specifications ensuring compatibility and ease of integration.

Applications

  • Networking Equipment: Routers, switches, and network interface cards rely on high-speed memory for packet processing and buffering.
  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • High-Performance Computing: Servers and workstations utilize SDRAM modules for fast data access and manipulation.
  • Embedded Systems: Industrial control systems and other embedded applications may require SDRAM for data storage and processing.
  • Telecommunications: Base stations and other telecom infrastructure employ SDRAM for signal processing and data buffering.

Features

  • High Bandwidth: Supports fast data transfer rates for demanding applications.
  • Low Latency: Minimizes delay in data access, improving overall system performance.
  • Industry Standard: Compliant with JEDEC standards for SDRAM modules, ensuring compatibility.
  • High Density: Offers a large storage capacity in a compact form factor.
  • Synchronous Operation: Operates in synchronization with the system clock for precise timing and control.

Benefits

  • Improved System Performance: High bandwidth and low latency contribute to faster processing speeds.
  • Increased Data Throughput: Enables efficient handling of large data volumes.
  • Enhanced Reliability: Designed for stable and reliable operation in demanding environments.
  • Reduced System Cost: High density allows for smaller memory footprints and lower overall system costs.
  • Simplified Integration: Industry-standard compliance simplifies design and integration efforts.

Additional Details

The EMP8734-33VF05GR typically operates at a specific voltage (e.g., 3.3V) and clock frequency. Detailed specifications can be found in the product datasheet provided by ESMT. The module may also incorporate error correction features to further enhance data integrity. The specific capacity of the memory module can be determined from the datasheet, and available configurations might vary. Check the official ESMT documentation for specific timing characteristics, power consumption, and operating temperature ranges.

Proper handling and installation procedures should be followed to prevent damage to the module. Electrostatic discharge (ESD) precautions are essential when handling the SDRAM. Consult the ESMT documentation for recommended mounting and cooling guidelines to ensure optimal performance and longevity.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess