EN
  • EN
  • DE

BC848CLT1-LF

Part No BC848CLT1-LF
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818841-BC848CLT1-LF
Ultra Librarian 3D Model Ultra Librarian BC848CLT1-LF CAD Model

Description

Product Overview: BC848CLT1-LF from ON Semiconductor

The BC848CLT1-LF is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This small signal transistor is designed for general-purpose amplification and switching applications. With its compact SOT-23 package, the BC848CLT1-LF is ideal for space-constrained applications across various electronic circuits.

Key Features

  • Transistor Type: The BC848CLT1-LF is an NPN transistor, which is commonly used in amplifying or switching applications due to its high current gain and ease of integration into various circuits.
  • Package: Encased in a SOT-23 surface-mount package, it offers a small footprint, making it suitable for high-density PCB designs.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 30V, collector-base voltage (Vcbo) of 30V, and emitter-base voltage (Vebo) of 5V, providing adequate headroom for a wide range of applications.
  • Current Ratings: The continuous collector current (Ic) is rated at 100mA, which is sufficient for many small signal tasks.
  • Power Dissipation: With a power dissipation of 225mW, the BC848CLT1-LF can handle moderate levels of power in electronic circuits without overheating.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 100MHz, allowing for efficient operation at high frequencies.
  • RoHS Compliant: The BC848CLT1-LF is RoHS compliant, making it environmentally friendly and suitable for use in various international markets.

Applications

The versatile nature of the BC848CLT1-LF makes it well-suited for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and televisions
  • Linear amplification and switching

Conclusion

The BC848CLT1-LF NPN transistor from ON Semiconductor is a reliable and efficient component for any electronic design requiring general-purpose amplification or switching. Its combination of a small package, high-frequency performance, and compliance with environmental standards makes it an excellent choice for designers looking to create compact, high-performance electronic products.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess