Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 2 Weeks
Features 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Manufacturer ERNI Electronics
Series DIN
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906675-364915
Ultra Librarian 3D Model Ultra Librarian 364915 CAD Model

Description

The ERNI Electronics 906675-364915 is a 96 position DIN connector header with male pins gold through hole and right angle features.

  • Positions: 96
  • Connector Type: DIN Connector Header
  • Pins: Male Pins
  • Finish: Gold
  • Mounting: Through Hole, Right Angle
  • Operating Temperature Range: -55°C to 125°C
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
CONN JACKSCREW SHORT-SHORT FMALE
Need more? Email Us
ECAD model for 201389-1
TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 194189-8
Amphenol
001LF CBLCONN MINICOAX METRAL
Need more? Email Us
ECAD model for 88976-001LF
TE Connectivity
CONN RCPT HSG DRAWER 12POS BLUE
Need more? Email Us
ECAD model for 5172069-1
TE Connectivity
CONN RCPT HSG DIN 41612 48POS
Need more? Email Us
ECAD model for 926040-2
TE Connectivity
CONTACT PIN POWER SILVER
Need more? Email Us
ECAD model for 1766663-2
HARTING
CONTACT SOCKET SIGNAL 20-28AWG
Need more? Email Us
ECAD model for 02050001512
TE Connectivity
CONN PLUG HSG DRAWER 8POS BLUE
Lowest to $9.8765
ECAD model for 172063-3
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 3P BLK
Need more? Email Us
ECAD model for 1600606-2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 645 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention