EN
  • EN
  • DE

PBL3960

Part No PBL3960
Manufacturer Ericsson
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083938-PBL3960
Categories OEM Parts(O-R)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL3960 CAD Model

Description

The PBL 3960 is a monolithic integrated circuit designed primarily for driving inductive loads, particularly in telecom applications. It functions as a high-voltage line driver with short-circuit protection, often used in subscriber line interface circuits (SLICs) to provide the necessary power and protection for connecting telephone lines.

Applications

  • Subscriber Line Interface Circuits (SLIC)
  • Central Office Line Cards
  • PBX Systems
  • ISDN Terminal Adapters
  • Line Termination Equipment
  • General Purpose High Voltage Line Driving

Features

  • High Voltage Operation: Designed to operate with high voltage levels typically found in telecom line interfaces.
  • Short-Circuit Protection: Integrated protection mechanisms to prevent damage from short circuits on the line.
  • Current Limiting: Limits the output current to protect the device and the connected circuitry.
  • Low Distortion: Provides a clean signal transmission with minimal distortion.
  • High Impedance Inputs: Compatible with various control signal levels and minimizes loading effects.
  • Thermal Shutdown: Shuts down the device if the operating temperature exceeds a safe level.

Benefits

  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation in demanding telecom environments.
  • Improved Signal Quality: Low distortion characteristics maintain signal integrity for clear communication.
  • Simplified Design: Integration reduces the need for external protection components, simplifying circuit design.
  • Cost-Effective: A single-chip solution reduces component count and overall system cost.
  • Compact Size: Available in compact packages for space-constrained applications.

Additional Details

The PBL 3960 typically requires a high-voltage supply, often in the range of 60V to 80V, depending on the specific application and line requirements. It is designed to meet stringent telecom industry standards for line interface circuits. The device's short-circuit protection and current-limiting features are crucial for preventing damage to the IC and the connected line equipment during fault conditions. The PBL 3960 comes in various package options, chosen based on thermal performance and board space requirements. It interfaces with control circuitry to enable and disable the line driver function and to monitor line conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess