EN
  • EN
  • DE

WG82574IT

Part No WG82574IT
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Description 64-bit address master support for systems using more than 4 GB of physical memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402245-WG82574IT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WG82574IT CAD Model

Description

The Intel WG82574IT is a Gigabit Ethernet Controller designed for embedded systems and small form factor devices. It provides a single Gigabit Ethernet port solution, delivering high-speed network connectivity with low power consumption. This controller is known for its compact size and efficient performance, making it suitable for applications where space and power are critical.

Applications

  • Embedded Systems
  • Industrial Automation
  • Small Form Factor PCs
  • Point-of-Sale (POS) Systems
  • Network Appliances

Features

  • Single-port Gigabit Ethernet
  • IEEE 802.3 Ethernet standard compliance
  • Integrated MAC and PHY
  • Supports 10/100/1000 Mbps data rates
  • PCI Express (PCIe) host interface
  • Wake-on-LAN (WoL) support
  • Checksum Offload
  • TCP Segmentation Offload (TSO)
  • Energy Efficient Ethernet (EEE) support

Benefits

  • High-speed network connectivity for space-constrained applications.
  • Reduced CPU utilization through hardware offloads.
  • Low power consumption for energy-efficient systems.
  • Simplified system integration with PCIe interface.
  • Remote wake-up functionality for system management.
  • Reliable and stable network performance with Intel's Ethernet technology.

Additional Details

The WG82574IT is a complete Gigabit Ethernet solution that integrates the Media Access Control (MAC) and physical layer (PHY) into a single chip. It supports advanced features such as checksum offload and TCP segmentation offload to minimize the processing burden on the host CPU, enhancing overall system performance. The controller's PCIe interface provides a high-bandwidth connection to the host system, ensuring optimal network throughput.

The Energy Efficient Ethernet (EEE) support allows the controller to reduce power consumption during periods of low network activity, making it ideal for energy-sensitive applications. Its compact design and low power requirements make it a popular choice for embedded systems and small form factor devices where space and power are at a premium. The Wake-on-LAN feature enables remote system wake-up, improving system manageability and reducing energy costs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0149 $66.0298
4+ $30.9254 $123.7016
6+ $29.8806 $179.2836
8+ $27.7911 $222.3288
10+ $26.7463 $267.4630
12+ $25.7015 $308.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess