EN
  • EN
  • DE

OZ2544LN

Part No OZ2544LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264633-OZ2544LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ2544LN CAD Model

Description

The OZ2544LN is a backlight LED driver IC manufactured by O2Micro. It's designed for use in LCD backlighting applications. Characterized by its high efficiency and integrated protection features, this device is suited for driving LED arrays in various display devices. PWM dimming control is a key feature, enabling precise adjustment of display brightness.

Applications:

  • LCD Monitors
  • Notebook Displays
  • Tablet Computers
  • Portable Media Players
  • Automotive Infotainment Systems

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss and improves battery life in portable applications.
  • PWM Dimming: Provides accurate and adjustable brightness control.
  • Integrated MOSFET: Reduces external component count and simplifies circuit design.
  • Over-Voltage Protection (OVP): Protects the LEDs from damage due to excessive voltage.
  • Over-Current Protection (OCP): Limits the current flowing through the LEDs, preventing overheating and damage.
  • Short-Circuit Protection (SCP): Shuts down the driver in the event of a short circuit to prevent further damage.
  • Open LED Protection: Detects open LEDs and prevents damage to the remaining LEDs.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved Display Quality: Precise PWM dimming allows for accurate brightness control and enhanced contrast.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions, increasing system robustness.
  • Simplified Design: Integration of key components reduces the need for external parts, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Integrated features and reduced component count contribute to a lower overall system cost.

Additional Details:

The OZ2544LN typically supports a wide input voltage range, making it compatible with various power supply configurations. The switching frequency is often adjustable, allowing designers to optimize the circuit for efficiency or component size. Proper thermal management is crucial for reliable operation, and adherence to the manufacturer's layout recommendations is essential. The device's protection features help ensure long-term reliability and prevent damage to the LEDs and the driver IC itself. Refer to the official O2Micro datasheet for specific electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess