EN
  • EN
  • DE

X1B000242000112 RX8010SJ B

Part No X1B000242000112 RX8010SJ B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (T - Z)
Description Rtc/calendar, RX8010SJ, I2C, SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Cut Tape
RoHS Compliant
Win Source Part Number 994058-X1B000242000112 RX8010SJ B
Categories OEM Parts(T-Z)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X1B000242000112 RX8010SJ B CAD Model

Description

The Epson RX8010SJ is a Real-Time Clock (RTC) module. Part number X1B000242000112 identifies a specific configuration of this RTC. This module provides accurate timekeeping, calendar functions, and alarm capabilities. It's designed for low power consumption, making it suitable for battery-powered devices and applications requiring long-term timekeeping even when the main power is off. The 'B' at the end of the part number might denote a specific revision or packaging.

Applications

  • Industrial Control Systems: Data logging, time stamping, and scheduling.
  • Consumer Electronics: Clocks, watches, and timers.
  • IoT Devices: Accurate timekeeping for sensor nodes and connected devices.
  • Metering: Time-of-use billing and data logging.
  • Automotive: Car navigation systems and event recorders.

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping.
  • Calendar Function: Includes year, month, day, and day-of-week.
  • Alarm Function: Programmable alarm with interrupt output.
  • Low Power Consumption: Designed for battery-powered operation.
  • I2C Interface: Easy communication with microcontrollers.
  • Automatic Leap Year Compensation: Simplifies calendar management.
  • Backup Battery Support: Maintains timekeeping during power outages.
  • Small Package: Compact footprint for space-constrained applications.

Benefits

  • Accurate Timekeeping: Ensures reliable time synchronization.
  • Long-Term Operation: Low power consumption extends battery life.
  • Easy Integration: I2C interface simplifies communication.
  • Reduced System Complexity: Integrated calendar and alarm functions.
  • Improved Reliability: Backup battery support prevents data loss.

Additional Details

The RX8010SJ utilizes a crystal oscillator to maintain accurate time. The I2C interface allows a microcontroller to read and write time and calendar data, configure alarms, and control other features of the RTC. The device typically includes a dedicated pin for connecting a backup battery, which allows the RTC to continue operating even when the main power supply is removed. The crystal frequency is usually 32.768 kHz. The specific revision indicated by 'B' should be referenced against the official Epson datasheet for the RX8010SJ to determine the specific changes and characteristics for this exact component part number. Careful attention should be given to voltage levels, interface protocols, and pin assignments during system integration.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess