The SRM2064M15 is a static RAM (SRAM) device manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a high-speed, low-power memory solution for diverse embedded systems where rapid data access and retention are crucial. This SRAM features a capacity of 64K bits, arranged as 8K words by 8 bits.
Applications
- Embedded systems
- Cache memory
- Data buffering
- Industrial automation
- Portable electronics
Features
- Fast access time: 15ns
- Low power operation
- Single 5V supply
- TTL compatible I/O
- Three-state outputs
- 8K x 8 organization
Benefits
- Improved system performance due to fast data access.
- Extended battery life due to low power consumption.
- Simplified integration with standard logic circuits.
- Flexible memory solution for various applications.
- Reliable data storage ensures data integrity.
Additional Details
The SRM2064M15 operates from a single 5V power supply and offers TTL-compatible inputs and outputs, facilitating straightforward integration with various digital systems. The device's three-state outputs enable efficient memory expansion and sharing on a common data bus. Its rapid access time guarantees swift data retrieval, enhancing the overall performance of the system. Utilizing advanced CMOS technology, this SRAM minimizes power consumption, making it ideal for battery-powered devices. Different package options are available to suit various board layouts and assembly requirements. The device is designed for reliable operation across a wide temperature range.