EN
  • EN
  • DE

PJA3403-AU_R1_000A1

Part No PJA3403-AU_R1_000A1
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description SOT-23 /30V P-Channel Enhancement Mode Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085218-PJA3403-AU_R1_000A1
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJA3403-AU_R1_000A1 CAD Model

Description

The PJA3403-AU_R1_000A1 is a P-Channel enhancement mode MOSFET manufactured by Panjit. It is designed for low voltage, high-speed switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for various power management and load switching applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery management systems
  • LED lighting applications

Features:

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • RoHS compliant

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power loss, enhancing overall system efficiency.
  • Fast Switching: Reduces switching losses, beneficial in high-frequency applications.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.
  • Reliable Performance: Avalanche rating ensures robustness under transient voltage conditions.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The PJA3403-AU_R1_000A1 typically comes in a surface-mount package, such as SOT-23. The specific RDS(on) value, gate charge, and other electrical characteristics can be found in the manufacturer's datasheet. This MOSFET is designed to operate within specific voltage and current limits, so it is crucial to consult the datasheet to ensure proper application and avoid damage. This component is often used in applications where a P-channel MOSFET is needed to control power to a load, providing an efficient and reliable switching solution. Its low gate charge facilitates easy driving, while its avalanche capability enhances the device's ruggedness.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess