EN
  • EN
  • DE

UPD18012GT-538-E1

Part No UPD18012GT-538-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391635-UPD18012GT-538-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD18012GT-538-E1 CAD Model

Description

The UPD18012GT-538-E1, manufactured by Renesas Electronics America, is a microcontroller primarily designed for remote control applications. It is part of the uPD18012 series of infrared remote control transmitters/receivers, incorporating advanced features for efficient and reliable operation. This particular model is utilized in a broad spectrum of consumer electronics, offering a cost-effective solution for remote control functionalities.

Applications:

  • Television remote controls: Used as the core processing unit for transmitting user commands to televisions.
  • Audio/Video (AV) receiver remote controls: Controls audio volume, input selection, and other functions.
  • Set-top box remote controls: Facilitates channel navigation and menu control for set-top boxes.
  • DVD/Blu-ray player remote controls: Used to play, pause, stop, and navigate DVD or Blu-ray content.
  • Air conditioner remote controls: Regulates temperature, fan speed, and other settings for air conditioners.

Features:

  • Low Power Consumption: Designed for energy efficiency, extending battery life in remote control applications.
  • Infrared (IR) Transmission: Employs IR signals for wireless communication with target devices.
  • Built-in Oscillator: Provides a stable clock signal for internal operations.
  • Key Scan Circuit: Detects key presses on the remote control keypad.
  • Programmable Output Ports: Offers flexible output configurations for driving external components.
  • Multiple I/O Ports: Provides a variety of input and output options for different functionalities.
  • Interrupt Functionality: Supports interrupt-driven operations for efficient event handling.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer battery life for remote control devices.
  • Reliable Communication: Ensures accurate and consistent signal transmission for reliable operation.
  • Cost-Effective Solution: Provides an economical option for remote control applications.
  • Simplified Design: Integrates essential functions, reducing the need for external components and simplifying circuit design.
  • Flexible Customization: Programmable features allow for customization to meet specific application requirements.

Additional Details:

The UPD18012GT-538-E1 typically operates within a specified voltage range, often around 3V. It communicates using infrared light, conforming to industry-standard IR protocols. The device incorporates internal pull-up resistors on its input ports, reducing the need for external components. The package type is generally a small outline package (SOP), which contributes to the compact size of remote control devices. Due to its specialized function and obsolescence for updated versions, specific technical datasheets related to the '-538-E1' variant might be difficult to locate; however, general datasheets of UPD18012 series give the general specifications for the line of microcontrollers. Its architecture and design make it well-suited for integration into a variety of remote control systems used in consumer electronics.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,378 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess