EN
  • EN
  • DE

SG8002JC-66.000000MHZ

Part No SG8002JC-66.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189435-SG8002JC-66.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG8002JC-66.000000MHZ CAD Model

Description

The SG8002JC-66.000000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a precise and stable clock signal at a frequency of 66.000000 MHz. Crystal oscillators like this one are fundamental components in electronic circuits requiring accurate timing and synchronization.

Applications:

  • Communication Systems: Used as a reference clock in radio transceivers, network interfaces, and telecommunications equipment.
  • Embedded Systems: Provides a timing source for microcontrollers, microprocessors, and digital signal processors (DSPs).
  • Data Acquisition Systems: Generates precise timing signals for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and oscilloscopes to ensure accurate measurements.
  • Industrial Automation: Provides timing signals for programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Fixed Frequency: Operates at a precise frequency of 66.000000 MHz.
  • High Stability: Maintains a consistent output frequency over a wide range of operating conditions.
  • Low Jitter: Generates a clean clock signal with minimal phase noise.
  • Compact Size: Available in a small surface-mount package for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for reliable system operation.
  • Improved Performance: Low jitter ensures optimal performance of connected devices.
  • Reduced System Size: Compact size allows for smaller and more densely populated circuit boards.
  • Energy Efficiency: Low power consumption helps to extend battery life in portable devices.
  • Reliable Operation: High stability ensures consistent performance over a wide range of operating conditions.

Additional Details:

The SG8002JC-66.000000MHZ typically utilizes a quartz crystal resonator to generate the precise frequency. It also includes internal circuitry to compensate for temperature variations and other factors that can affect frequency stability. The output signal is usually a square wave or a sine wave, depending on the specific oscillator design. For detailed technical specifications, including voltage requirements, output impedance, and operating temperature range, refer to the official Epson datasheet.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess