The Renesas M5M5W817KT-70HI is a high-speed, low-power 16-Mbit static RAM (SRAM) organized as 1048576 words by 16 bits. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in cache memory, buffer memory, and other high-performance memory systems.
Applications:
- Cache memory
- Buffer memory
- High-speed data acquisition systems
- Networking equipment
- Industrial control systems
- Telecommunications equipment
- Graphics cards
Features:
- 16-Mbit SRAM
- Organized as 1048576 words x 16 bits
- Fast access time: 70ns
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in various packages (e.g., TSOP)
Benefits:
- High-speed data access
- Low power consumption for battery-powered applications
- Easy to interface with standard logic circuits
- Wide operating temperature range
- Reliable data storage
Additional Details:
The M5M5W817KT-70HI operates on a single 3.3V power supply, simplifying system design. Its TTL-compatible inputs and outputs allow for seamless integration with other digital components. The device typically comes in a TSOP (Thin Small Outline Package), which provides a compact footprint for high-density applications. The SRAM utilizes CMOS technology to achieve low power consumption. The fast access time of 70ns enables high-speed data processing. The device supports various operating modes, including read, write, and standby modes. The specific power consumption, operating temperature range, and other technical specifications can be found in the Renesas datasheet. The M5M5W817KT-70HI is a reliable and cost-effective solution for high-performance memory applications.