EN
  • EN
  • DE

SG5032CCN 8.000000MHZ HJGA

Part No SG5032CCN 8.000000MHZ HJGA
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description Oscillator XO 8MHz ±50ppm 50pF CMOS 60% 5V 4-Pin SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980315-SG5032CCN 8.000000MHZ HJGA
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG5032CCN 8.000000MHZ HJGA CAD Model

Description

The SG5032CCN 8.000000MHZ HJGA is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is a surface-mount device (SMD) designed for use in a wide range of electronic applications requiring a stable and accurate clock signal.

Applications

  • Real-time clocks (RTC)
  • Microcontroller clock sources
  • Communication devices (e.g., Bluetooth, Wi-Fi)
  • GPS devices
  • Industrial control systems
  • Consumer electronics (e.g., wearables, audio devices)
  • Networking equipment

Features

  • Frequency: 8.000000 MHz
  • Package: SMD (Surface Mount Device)
  • Stability: Typically offers good frequency stability over a wide temperature range. Specific stability ratings depend on the exact model variation.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Compact Size: Small footprint for space-constrained designs.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Excellent Reliability: Designed for long-term stability and performance.

Benefits

  • Precise Timing: Provides an accurate and stable clock signal essential for reliable system operation.
  • Space Saving: Small SMD package allows for integration into compact designs.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Designed for easy surface mount assembly.
  • Cost-Effective: Provides a reliable timing solution at a competitive price.

Additional Details

The SG5032CCN series are known for their consistent performance and reliability. It is often used where precise timing is crucial and the device needs to operate reliably over extended periods. The exact operating temperature range, frequency stability specifications (e.g., ±20ppm, ±50ppm), and other electrical characteristics can vary depending on the specific sub-model of SG5032CCN. Consult the Epson datasheet for the SG5032CCN series and the specific part number variation (HJGA) for detailed specifications.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess