EN
  • EN
  • DE

SG-8002JC12.01MPTC

Part No SG-8002JC12.01MPTC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189406-SG-8002JC12.01MPTC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JC12.01MPTC CAD Model

Description

The SG-8002JC12.01MPTC is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal for various electronic applications requiring a frequency close to 12.01 MHz. The exact programmable range and specifications can be found in the datasheet.

Applications:

  • Microcontrollers
  • Embedded systems
  • Communication devices
  • USB interfaces
  • Real-time clocks (RTC)
  • Industrial control
  • Consumer electronics

Features:

  • Frequency: Approximately 12.01 MHz (programmable)
  • Programmable frequency
  • Supply Voltage: Typically 1.8V, 2.5V, or 3.3V (check datasheet for specific voltage range)
  • Operating Temperature: Typically -40°C to +85°C (check datasheet for specific temperature range)
  • Output Waveform: CMOS
  • Excellent frequency stability
  • Low jitter performance
  • Compact package size
  • RoHS compliant

Benefits:

  • Provides a stable and reliable clock source for various digital circuits.
  • Programmability allows for customization to meet specific frequency requirements.
  • Low jitter ensures accurate timing and minimizes signal errors.
  • Small size enables easy integration into space-constrained designs.
  • Wide operating temperature range ensures reliable operation in diverse environments.

Additional Details:

The SG-8002JC series offers a range of programmable frequencies. Refer to the specific datasheet for detailed specifications of the 12.01MHz variant (the '12.01M' suggests a frequency around 12.01MHz, but the exact programmable range should be confirmed in the datasheet). The output waveform is typically CMOS, making it compatible with a wide range of digital logic devices. The oscillator's frequency stability is crucial for maintaining accurate timing, and the low jitter performance helps to minimize timing errors and maintain data integrity. The compact package size simplifies integration onto densely populated circuit boards. The SG-8002JC series is commonly used in applications requiring a precise and reliable clock source with the flexibility of programmability. This is particularly beneficial in systems where the clock frequency needs to be adjusted to optimize performance or meet specific communication protocol requirements.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess