EN
  • EN
  • DE

SST39LF800A-55-4C-B3K

Part No SST39LF800A-55-4C-B3K
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259856-SST39LF800A-55-4C-B3K
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF800A-55-4C-B3K CAD Model

Description

The SST39LF800A-55-4C-B3K is a 8 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This device is designed to provide reliable and high-performance non-volatile storage for a variety of applications. It utilizes SST's proprietary SuperFlash technology, ensuring superior performance and data retention.

Applications:

  • Embedded Systems: Used for storing firmware and application code in embedded systems.
  • Consumer Electronics: Employed in devices such as digital cameras, MP3 players, and set-top boxes for storing data and program code.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration data and operating parameters.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and network configurations.
  • Automotive Electronics: Integrated into automotive systems for storing calibration data, software updates, and other critical information.

Features:

  • 8 Mbit Density: Provides 8 Mbits (1M x 8) of storage capacity.
  • SuperFlash Technology: Utilizes SST's patented SuperFlash technology for high performance and reliability.
  • Fast Read Access Time: Offers a read access time of 55 ns for fast data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Sector Erase Capability: Supports sector erase operations for efficient memory management.
  • Single 3.0-3.6V Power Supply: Operates from a single 3.0-3.6V power supply.
  • JEDEC Standard Packages: Available in industry-standard packages for easy integration.

Benefits:

  • High Performance: Fast read access time ensures quick data retrieval, improving overall system performance.
  • Reliable Data Storage: SuperFlash technology provides superior data retention and endurance, ensuring data integrity.
  • Low Power Consumption: Low power operation extends battery life in portable devices.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management and programming.
  • Easy Integration: JEDEC standard packages simplify integration into existing systems.

Technical Specifications:

The SST39LF800A-55-4C-B3K features a read access time of 55 ns, operates from a 3.0-3.6V power supply, and offers a typical endurance of 100,000 cycles per sector. It is available in a variety of packages, including PLCC and TSOP. The device is also RoHS compliant, ensuring environmental compatibility.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0584 $84.1752
6+ $23.0226 $138.1356
8+ $22.3031 $178.4248
11+ $21.5835 $237.4185
14+ $20.8639 $292.0946
19+ $18.7064 $355.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess