EN
  • EN
  • DE

SG-8002CA 64.800000MHZ PCB

Part No SG-8002CA 64.800000MHZ PCB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description SG-8002CA 64.800000MHZ Pcb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092623-SG-8002CA 64.800000MHZ PCB
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8002CA 64.800000MHZ PCB CAD Model

Description

The SG-8002CA is a CMOS oscillator IC manufactured by Epson. It's designed to generate a highly precise and stable clock signal for various electronic applications. This particular model operates at a frequency of 64.800000 MHz and is typically mounted on a PCB (printed circuit board).

Applications

  • Microcontrollers and Microprocessors: Providing the clock signal required for the central processing unit to execute instructions.
  • FPGA (Field-Programmable Gate Array) Clocking: Supplying precise clock signals for configurable logic circuits.
  • Communication Systems: Used in network devices, modems, and other communication equipment to synchronize data transmission.
  • Industrial Control Systems: Providing timing signals for automation equipment, sensors, and control circuits.
  • Consumer Electronics: Found in devices such as digital cameras, audio players, and set-top boxes.

Features

  • Output Frequency: 64.800000 MHz
  • Output Type: CMOS
  • Supply Voltage: Typically operates on a 3.3V or 5V supply.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Minimizes timing errors and ensures signal integrity.
  • Compact Size: Designed for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Precise Clock Signal: Provides an accurate and reliable clock source for critical timing applications.
  • Stable Performance: Maintains consistent frequency output over varying temperature and voltage conditions.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing overall system cost.
  • Improved System Performance: Enhances the performance and reliability of electronic devices.
  • Low Power Consumption: Contributes to energy efficiency in battery-powered devices.

Additional Details

The SG-8002CA series from Epson is known for its robust performance and reliability. The CMOS output ensures compatibility with a wide range of digital circuits. The specific package type will influence the reflow soldering profile required during PCB assembly. Consult the Epson datasheet for detailed specifications, including operating temperature range, supply voltage limits, and output drive characteristics.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess