EN
  • EN
  • DE

SG-615PHC40.0000M

Part No SG-615PHC40.0000M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description Osc SMT 40.0000MHZ Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013432-SG-615PHC40.0000M
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-615PHC40.0000M CAD Model

Description

The SG-615PHC40.0000M is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal that synchronizes the operation of various digital and analog circuits. This particular oscillator operates at a frequency of 40.0000 MHz.

Applications

  • Microcontrollers: Providing the clock signal for microcontrollers to execute instructions and control peripherals.
  • Microprocessors: Generating the timing signals required for microprocessor operation.
  • Communication Systems: Serving as the reference clock for communication devices, such as radios, modems, and network interfaces.
  • Digital Signal Processing (DSP): Providing the clock signal for DSP processors in audio and video processing applications.
  • Computer Systems: Generating the clock signal for computer motherboards and peripheral devices.
  • Test and Measurement Equipment: Providing a stable and accurate timebase for oscilloscopes, frequency counters, and other test instruments.

Features

  • 40.0000 MHz Frequency: Operates at a precise frequency of 40.0000 MHz.
  • High Stability: Provides a stable and accurate clock signal, minimizing frequency drift and jitter.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal, ensuring accurate timing in electronic circuits.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Small size and standard package allow for easy integration into existing designs.
  • Improved System Performance: Provides a stable clock signal that enhances the overall performance of electronic systems.

Additional Details

The SG-615PHC40.0000M typically operates from a 3.3V or 5V power supply. The specific package type and output logic level may vary. Consult the Epson Electronics America datasheet for detailed electrical characteristics, timing specifications, and environmental ratings.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess