The SG-310SDF 24.000000MHZ B is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal at a frequency of 24.000000 MHz. This oscillator is typically used in applications requiring precise timing and synchronization. The 'B' likely refers to a specific version or revision of the part.
Applications:
- Microcontrollers
- FPGA Clocking
- Networking Equipment
- Communication Systems
- Industrial Control Systems
Features:
- Output Frequency: 24.000000 MHz
- High Frequency Stability
- Low Jitter
- Compact Size
- Surface Mount Technology (SMT) Package
Benefits:
- Provides a precise and stable clock signal for accurate timing and synchronization.
- Low jitter minimizes timing errors and improves system performance.
- Compact size allows for integration into space-constrained applications.
- Surface mount package simplifies assembly and reduces manufacturing costs.
- Enhances overall system reliability due to its robust design.
Additional Details:
The SG-310SDF series offers low jitter and excellent frequency stability, making it suitable for demanding applications requiring precise timing. The 24 MHz frequency is a common frequency for various communication and processing applications. For detailed electrical characteristics, including voltage requirements, current consumption, output waveform, and temperature stability, consult the product datasheet. Proper soldering techniques and handling precautions should be observed during assembly to ensure optimal performance and reliability. The specific 'B' revision might have minor differences in specifications compared to other revisions, so referring to the correct datasheet is crucial.