The SED1375FOATR is a LCD controller manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to interface with various LCD panels and provides the necessary control signals and data formatting for displaying images and text. It's commonly used in embedded systems, industrial equipment, and consumer electronics.
Applications
- Industrial control panels
- Embedded systems with LCD displays
- Handheld devices
- Instrumentation equipment
- Point-of-sale (POS) terminals
Features
- Supports various LCD panel resolutions
- Integrated display memory
- Hardware cursor support
- Character generator
- Flexible interface options (e.g., parallel, serial)
- Low power consumption
Benefits
- Simplified LCD interfacing, reducing development time.
- Reduced system cost due to integrated features.
- Improved display performance with hardware acceleration.
- Lower power consumption extends battery life in portable devices.
- Increased system reliability with robust design.
Technical Specifications
The SED1375FOATR supports a wide range of LCD panel resolutions, typically up to 640x480 pixels. It features an integrated display memory for storing the frame buffer, which reduces the need for external memory. The device also incorporates a character generator, allowing for easy text display. Interface options include parallel and serial interfaces, providing flexibility in system design. The SED1375FOATR is designed for low power consumption, making it suitable for battery-powered applications. Detailed timing characteristics, voltage levels, and pin configurations can be found in the device's datasheet. The operating temperature range is typically from -20°C to +75°C.
The controller includes functions for drawing lines, rectangles, and circles. The integrated character generator simplifies displaying text and numbers, improving development speed. Furthermore, the controller is designed to work seamlessly with different microcontrollers, allowing for easy integration into existing systems.