EN
  • EN
  • DE

ADDAC87D-CBI-V/883B

Part No ADDAC87D-CBI-V/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1008141-ADDAC87D-CBI-V/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDAC87D-CBI-V/883B CAD Model

Description

Product Overview: ADDAC87D-CBI-V/883B

The ADDAC87D-CBI-V/883B is a high-performance, monolithic, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is specifically designed to meet the rigorous specifications of military and aerospace applications, complying with the stringent requirements of the 883B standard.

Key Features

  • High Precision: With its 12-bit resolution, the ADDAC87D-CBI-V/883B ensures accurate digital representation of analog signals, making it ideal for critical applications where precision is paramount.
  • Durable Construction: Encased in a hermetically sealed package, this ADC is built to withstand harsh environmental conditions, including extreme temperatures and high levels of vibration and shock.
  • 883B Compliance: The device meets the MIL-STD-883B standard, which guarantees its reliability and quality for military-grade equipment.
  • Low Power Consumption: Engineered for efficiency, the ADDAC87D-CBI-V/883B operates with minimal power draw, conserving energy in systems where power supply is critical.
  • Versatile Interface: It features a versatile digital interface that is compatible with a wide range of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The robustness and high-precision capabilities of the ADDAC87D-CBI-V/883B make it an excellent choice for a variety of demanding applications, including:

  • Avionics and aerospace systems
  • Missile and radar systems
  • Secure communications
  • Navigation and GPS systems
  • Electronic warfare and countermeasures

Technical Specifications

The ADDAC87D-CBI-V/883B operates over a wide temperature range and includes features such as a fast conversion rate, no missing codes over temperature, and a stable, internal voltage reference. Its technical specifications are tailored to meet the high reliability and performance standards required by military and aerospace industries.

Conclusion

Analog Devices Inc.'s ADDAC87D-CBI-V/883B ADC is a testament to their commitment to providing high-quality, reliable components for the most demanding applications. With its precision, durability, and compliance with military standards, this ADC is an excellent choice for systems where failure is not an option.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess