The SED1360F0A is a single-chip LCD controller manufactured by Epson. It is designed to interface microprocessors to small-to-medium sized LCD panels. This integrated circuit handles the complex timing and control signals required to drive a LCD, simplifying the design and reducing the component count in display applications.
Applications
- Handheld devices
- Industrial control panels
- Instrumentation displays
- Consumer electronics (e.g., portable DVD players, digital picture frames)
- Automotive displays
Features
- Single-chip LCD controller
- Direct drive of LCD panel
- Supports various LCD resolutions
- Integrated display memory (SRAM)
- Programmable timing parameters
- Interface to microprocessors via parallel bus
- Low power consumption
- Character generator functionality
Benefits
- Reduced system cost due to integrated functionality
- Simplified LCD interface design
- Flexible configuration for various LCD panel types
- Improved display quality through precise timing control
- Lower power consumption extends battery life in portable applications
- Faster time-to-market due to ease of use
Additional Details
The SED1360F0A integrates display memory, eliminating the need for external RAM in many applications. It features programmable timing parameters, allowing optimization for different LCD panel characteristics. The parallel bus interface enables easy connection to a wide range of microprocessors. The device typically operates from a single 5V or 3.3V supply. Specific LCD resolutions supported and the amount of integrated memory vary based on the specific product variant. Refer to the Epson datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples for specific configurations.