EN
  • EN
  • DE

RTC63423A

Part No RTC63423A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301968-RTC63423A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC63423A CAD Model

Description

The RTC63423A is a real-time clock (RTC) integrated circuit produced by Epson. It's designed to provide accurate and reliable timekeeping for various electronic devices. The RTC63423A maintains time and date information even when the main power is off, using a backup battery, making it ideal for applications that require continuous timekeeping. It is designed to minimize power consumption in battery backup mode.

Applications:

  • Consumer electronics: Portable devices like media players, digital cameras, and handheld gaming consoles.
  • Industrial automation: Data loggers, process controllers, and monitoring equipment.
  • Office equipment: Printers, scanners, and fax machines.
  • Point-of-sale (POS) systems: Cash registers, credit card terminals, and inventory management systems.
  • Automotive electronics: Car navigation systems, telematics devices, and dashboard clocks.
  • Embedded systems: Microcontroller-based systems requiring accurate timekeeping.

Features:

  • Accurate timekeeping: Provides precise time and calendar information with minimal drift.
  • Low power consumption: Minimizes battery drain during backup operation, extending battery life.
  • Calendar function: Supports year, month, day, day of week, and leap year compensation.
  • Automatic leap year compensation: Automatically adjusts the date for leap years.
  • Alarm function: Allows setting alarms for specific times and dates.
  • I2C serial interface: Enables easy communication with microcontrollers and other digital devices.
  • Backup battery switchover function: Automatically switches to battery power when the main power fails.
  • Compact package: Small form factor for space-constrained applications.

Benefits:

  • Reliable timekeeping: Ensures accurate time and calendar data for critical applications.
  • Extended battery life: Reduces the frequency of battery replacements.
  • Easy integration: Simplifies system design with its I2C interface.
  • Reduced system cost: Eliminates the need for external timekeeping components.
  • Improved system performance: Offloads timekeeping tasks from the main processor.

Additional Details:

The RTC63423A typically operates on a 3V power supply. It incorporates a built-in crystal oscillator, providing stable and accurate timekeeping without requiring an external crystal. The I2C interface supports standard and fast modes. It includes an interrupt output that can be configured to signal alarm events. The operating temperature range is specified in the product datasheet. It is available in a small surface-mount package. Internal registers are used to store time, calendar, alarm settings, and control data. The I2C address used for communication is specified in the datasheet. Low backup current consumption, typically in the nanoampere range, contributes to long battery life.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9584 $59.8336
10+ $12.2730 $122.7300
15+ $11.8896 $178.3440
21+ $11.5061 $241.6281
26+ $11.1227 $289.1902
35+ $9.9723 $349.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess