EN
  • EN
  • DE

EOC33209F1A

Part No EOC33209F1A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057263-EOC33209F1A
Categories OEM Parts(C-E)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EOC33209F1A CAD Model

Description

The Epson EOC33209F1A is a crystal oscillator designed for a variety of electronic applications. This oscillator provides a stable and accurate clock signal, crucial for the proper functioning of microcontrollers, communication devices, and other digital systems.

Applications

  • Microcontroller Clock Source: Provides the timing signal for microcontroller operations.
  • Real-Time Clocks (RTC): Used as the frequency source for maintaining accurate timekeeping.
  • Communication Devices: Essential in devices such as Bluetooth modules, Wi-Fi modules, and other wireless communication circuits.
  • Consumer Electronics: Integrated in various consumer products like digital cameras, audio players, and smartwatches.
  • Industrial Control Systems: Used in industrial automation equipment and control panels.

Features

  • High Frequency Stability: Provides a consistent and accurate clock signal over a wide range of temperatures and operating conditions.
  • Low Jitter: Minimizes timing variations, ensuring precise data transmission and processing.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Low Power Consumption: Operates efficiently to conserve battery life in portable devices.
  • Wide Operating Voltage Range: Compatible with various power supply voltages commonly found in electronic circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Reliable Performance: Ensures stable and consistent operation of electronic devices.
  • Accurate Timing: Facilitates precise data processing and communication.
  • Reduced Noise: Minimizes signal interference, improving overall system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Simplified Integration: Compact size and SMT design enable easy assembly.
  • Cost-Effective: Offers a balance of performance and affordability.

Technical Specifications

The EOC33209F1A typically operates at a specified frequency (e.g., 32.768 kHz for RTC applications), with a frequency stability measured in parts per million (ppm). It usually supports a supply voltage range of 1.8V to 3.3V and comes in a small surface-mount package. The operating temperature range typically spans from -40°C to +85°C.

For detailed specifications, refer to the official Epson Electronics America Inc.-Semiconductor Div datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess