EN
  • EN
  • DE

SG5032CAN 66.000000MHZ

Part No SG5032CAN 66.000000MHZ
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016122
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 712104-SG5032CAN 66.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG5032CAN 66.000000MHZ CAD Model

Description

The SG5032CAN 66.000000MHZ is a crystal oscillator manufactured by Epson Company. It provides a stable and accurate 66.000000 MHz clock signal, essential for timing and synchronization in a variety of electronic devices. It is designed for applications demanding high precision and reliability in a compact form factor.

Applications

  • Networking Equipment: Routers, switches, and other network devices for accurate data transmission.
  • Microcontrollers and Microprocessors: Providing a stable clock signal for processor operation.
  • FPGA and CPLD Applications: Timing reference for programmable logic devices.
  • Communication Systems: Wireless communication modules, GPS devices, and other communication equipment.
  • Industrial Control Systems: Providing precise timing for automation and control processes.

Features

  • Output Frequency: 66.000000 MHz.
  • Supply Voltage: Typically 3.3V or 2.5V, depending on the specific variant.
  • Output Type: CMOS output.
  • Frequency Stability: Typically ±50 ppm or better over the operating temperature range.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package: Surface mount package, typically 5.0 x 3.2 mm.
  • Low Jitter: Designed for low jitter performance.
  • Enable/Disable Function: Some versions may include an enable/disable function.

Benefits

  • High Accuracy: Provides a stable and accurate clock signal.
  • Reliable Performance: Designed for reliable operation over a wide temperature range.
  • Low Jitter: Minimizes timing errors in digital systems.
  • Compact Size: Small surface mount package saves board space.
  • Easy to Use: Simple to integrate into electronic circuits.

Additional Details

The SG5032CAN is a surface-mount crystal oscillator that uses a quartz crystal as its frequency-determining element. The oscillator circuit is integrated within the package, simplifying the design process. The frequency stability is an important parameter, indicating how much the output frequency varies over temperature and supply voltage changes. The CMOS output provides a digital signal compatible with most digital logic devices. The datasheet provides detailed information on electrical characteristics, timing specifications, and application recommendations. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess